TE Connectivity Circular, Plug, 10-20, Cable; Product Range Deutsch - Te Connectivity DL66R10-20SN-6116

Description
CIRCULAR, PLUG, 10-20, CABLE; Product Range:DL Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:2Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Arrangement:10-20; Insert Rotation:N RoHS Compliant: No
Description
CIRCULAR, PLUG, 10-20, CABLE; Product Range:DL Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:2Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Arrangement:10-20; Insert Rotation:N RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular, Plug, 10-20, Cable; Product Range Deutsch - Te Connectivity - 95T7674 - Newark, An Avnet Company
Chicago, IL, United States
Circular, Plug, 10-20, Cable; Product Range Deutsch - Te Connectivity
95T7674
Circular, Plug, 10-20, Cable; Product Range Deutsch - Te Connectivity 95T7674
CIRCULAR, PLUG, 10-20, CABLE; Product Range:DL Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:2Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Arrangement:10-20; Insert Rotation:N RoHS Compliant: No

CIRCULAR, PLUG, 10-20, CABLE; Product Range:DL Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:2Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Arrangement:10-20; Insert Rotation:N RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 95T7674
Product Name Circular, Plug, 10-20, Cable; Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Straight Connector, 20 Amp 250 Volt 6-20R with Green Neon Light - 5638 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 250 volts
Current Rating 20.0 amps
View Details
128 Position Hermetic Bulkhead Connector - 24060 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details
Compression Connectors - 010970-000 - TE Connectivity
Specs
Mounting Compression
View Details