CIRCULAR CONNECTOR, BAYONET METAL SHELL,STRAIGHT PLUG, 2 SOCKET CONTACTS, CRIMP; Product Range:DL Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:2Contacts; Coupling Style:Bayonet; Insert Arrangement:10-20 RoHS Compliant: No
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 95T7691 |
| Product Name | Circular Connector, Bayonet Metal Shell,straight Plug, 2 Socket Contacts, Crimp; Product Range Deutsch - Te Connectivity |
| Connector Type | Circular / Cylindrical Connectors |