TE Connectivity Circular Connector Housing, Plug, 10-20, 2 Position; Product Range Deutsch - Te Connectivity DL66R10-20S7-6116-LC

Description
CIRCULAR CONNECTOR HOUSING, PLUG, 10-20, 2 POSITION; Product Range:DL Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:2Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:BayonetRoHS Compliant: No
Description
CIRCULAR CONNECTOR HOUSING, PLUG, 10-20, 2 POSITION; Product Range:DL Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:2Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:BayonetRoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Housing, Plug, 10-20, 2 Position; Product Range Deutsch - Te Connectivity - 95T7683 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Housing, Plug, 10-20, 2 Position; Product Range Deutsch - Te Connectivity
95T7683
Circular Connector Housing, Plug, 10-20, 2 Position; Product Range Deutsch - Te Connectivity 95T7683
CIRCULAR CONNECTOR HOUSING, PLUG, 10-20, 2 POSITION; Product Range:DL Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:2Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:BayonetRoHS Compliant: No

CIRCULAR CONNECTOR HOUSING, PLUG, 10-20, 2 POSITION; Product Range:DL Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:2Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:BayonetRoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 95T7683
Product Name Circular Connector Housing, Plug, 10-20, 2 Position; Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCS-MG-141-3 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
VG96934 Version J (NF10) - 10-pin connectors for communication systems -  - Schaltbau GmbH
Specs
Voltage Rating 50 volts
Current Rating 2.5 amps
View Details
Blade Type Power Connector Assemblies - 2243-1330G15-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 12 to 16 AWG
View Details
3 suppliers