M83723B 6C 6#20 SKT PLUG
CIRCULAR CONNECTOR, BAYONET METAL SHELL,STRAIGHT PLUG, 6 SOCKET CONTACTS, CRIMP; Product Range:DL Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Coupling Style:Bayonet; Insert Arrangement:10-6 RoHS Compliant: No
| PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | Deutsch DL66R10-06SN-6117-LC | 95T7644 |
| Product Name | Circular Connector, Bayonet Metal Shell,straight Plug, 6 Socket Contacts, Crimp; Product Range Deutsch - Te Connectivity | |
| Gender | Male / Plug |