TE Connectivity Circular Connector Housing, Plug, 10-06, 6 Position; Product Range Deutsch - Te Connectivity DL66R10-06S9-6116-LC

Description
CIRCULAR CONNECTOR HOUSING, PLUG, 10-06, 6 POSITION; Product Range:DL Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:BayonetRoHS Compliant: No
Description
CIRCULAR CONNECTOR HOUSING, PLUG, 10-06, 6 POSITION; Product Range:DL Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:BayonetRoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Housing, Plug, 10-06, 6 Position; Product Range Deutsch - Te Connectivity - 95T7650 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Housing, Plug, 10-06, 6 Position; Product Range Deutsch - Te Connectivity
95T7650
Circular Connector Housing, Plug, 10-06, 6 Position; Product Range Deutsch - Te Connectivity 95T7650
CIRCULAR CONNECTOR HOUSING, PLUG, 10-06, 6 POSITION; Product Range:DL Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:BayonetRoHS Compliant: No

CIRCULAR CONNECTOR HOUSING, PLUG, 10-06, 6 POSITION; Product Range:DL Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:BayonetRoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 95T7650
Product Name Circular Connector Housing, Plug, 10-06, 6 Position; Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products