M83723B 6C 6#20 SKT PLUG
CIRCULAR, PLUG, 10-6, CABLE; Product Range:DL Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Arrangement:10-6; Contact Plating:Gold RoHS Compliant: No
| PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | Deutsch DL66R10-06S6-6106 | 06W6748 |
| Product Name | Circular, Plug, 10-6, Cable; Product Range Deutsch - Te Connectivity | |
| Gender | Male / Plug |