TE Connectivity Circular, Plug, 10-6, Cable; Product Range Deutsch - Te Connectivity DL66R10-06P7-6117

Description
CIRCULAR, PLUG, 10-6, CABLE; Product Range:DL Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:10-6; Contact Plating:Gold RoHS Compliant: No
Description
CIRCULAR, PLUG, 10-6, CABLE; Product Range:DL Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:10-6; Contact Plating:Gold RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular, Plug, 10-6, Cable; Product Range Deutsch - Te Connectivity - 95T7634 - Newark, An Avnet Company
Chicago, IL, United States
Circular, Plug, 10-6, Cable; Product Range Deutsch - Te Connectivity
95T7634
Circular, Plug, 10-6, Cable; Product Range Deutsch - Te Connectivity 95T7634
CIRCULAR, PLUG, 10-6, CABLE; Product Range:DL Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:10-6; Contact Plating:Gold RoHS Compliant: No

CIRCULAR, PLUG, 10-6, CABLE; Product Range:DL Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:10-6; Contact Plating:Gold RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 95T7634
Product Name Circular, Plug, 10-6, Cable; Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

CHAMELEON PLUG - 027-6A03-FC0 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector
Gender Male / Plug
Termination BGA
View Details
Coaxial Adaptor - 50 Ohm, BNC Jack to Jack - 110195 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; RF and Microwave Connector
Coupling / Adapter Coupling / Adapter
Mounting Bulkhead
View Details
Mini DIN Jack 2x1 Ports 6 Positions Top Green / Bottom Purple - 80203-608E6L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details