TE Connectivity Circular, Plug, 10-2, Cable; Product Range Deutsch - Te Connectivity DL66R10-02S6-6106

Description
CIRCULAR, PLUG, 10-2, CABLE; Product Range:DL Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:2Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Arrangement:10-2; Contact Plating:Gold RoHS Compliant: No
Description
CIRCULAR, PLUG, 10-2, CABLE; Product Range:DL Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:2Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Arrangement:10-2; Contact Plating:Gold RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular, Plug, 10-2, Cable; Product Range Deutsch - Te Connectivity - 06W6728 - Newark, An Avnet Company
Chicago, IL, United States
Circular, Plug, 10-2, Cable; Product Range Deutsch - Te Connectivity
06W6728
Circular, Plug, 10-2, Cable; Product Range Deutsch - Te Connectivity 06W6728
CIRCULAR, PLUG, 10-2, CABLE; Product Range:DL Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:2Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Arrangement:10-2; Contact Plating:Gold RoHS Compliant: No

CIRCULAR, PLUG, 10-2, CABLE; Product Range:DL Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:2Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Arrangement:10-2; Contact Plating:Gold RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 06W6728
Product Name Circular, Plug, 10-2, Cable; Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NASN-B - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
SCTU Rectangular Connectors - LV320/400-GY-S95-4-0-0 - Galco Industrial Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Powerpole ® 120 Housings Red - 1321G3-BK - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 240.0 amps
View Details
5 suppliers