TE Connectivity Circular, Plug, 10-2, Cable; Product Range Deutsch - Te Connectivity DL66R10-02PN-6117

Description
CIRCULAR, PLUG, 10-2, CABLE; Product Range:DL Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:2Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:10-2; Contact Plating:Gold RoHS Compliant: No
Description
CIRCULAR, PLUG, 10-2, CABLE; Product Range:DL Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:2Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:10-2; Contact Plating:Gold RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular, Plug, 10-2, Cable; Product Range Deutsch - Te Connectivity - 95T7566 - Newark, An Avnet Company
Chicago, IL, United States
Circular, Plug, 10-2, Cable; Product Range Deutsch - Te Connectivity
95T7566
Circular, Plug, 10-2, Cable; Product Range Deutsch - Te Connectivity 95T7566
CIRCULAR, PLUG, 10-2, CABLE; Product Range:DL Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:2Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:10-2; Contact Plating:Gold RoHS Compliant: No

CIRCULAR, PLUG, 10-2, CABLE; Product Range:DL Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:2Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:10-2; Contact Plating:Gold RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 95T7566
Product Name Circular, Plug, 10-2, Cable; Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SMB 90° Plug - 111150 - PIC Wire & Cable
Specs
Geometry Right Angle
View Details
Chameleon - 026-6A03-AL0 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector
Gender Male / Plug
Termination BGA
View Details