TE Connectivity Circular, Plug, 10-2, Cable; Product Range Deutsch - Te Connectivity DL66R10-02PN-6116

Description
CIRCULAR, PLUG, 10-2, CABLE; Product Range:DL Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:2Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:10-2; Contact Plating:Gold RoHS Compliant: No
Description
CIRCULAR, PLUG, 10-2, CABLE; Product Range:DL Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:2Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:10-2; Contact Plating:Gold RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular, Plug, 10-2, Cable; Product Range Deutsch - Te Connectivity - 95T7564 - Newark, An Avnet Company
Chicago, IL, United States
Circular, Plug, 10-2, Cable; Product Range Deutsch - Te Connectivity
95T7564
Circular, Plug, 10-2, Cable; Product Range Deutsch - Te Connectivity 95T7564
CIRCULAR, PLUG, 10-2, CABLE; Product Range:DL Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:2Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:10-2; Contact Plating:Gold RoHS Compliant: No

CIRCULAR, PLUG, 10-2, CABLE; Product Range:DL Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:2Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:10-2; Contact Plating:Gold RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 95T7564
Product Name Circular, Plug, 10-2, Cable; Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Insulated & Metal Phone Plug - 885 - BRIM Electronics, Inc.
Specs
Connector Type Phone Jack / Plug
Gender Male / Plug
Termination Solder Cup
View Details
MDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details
Coaxial Adapters - 2633C1 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details