M83723B 3C 3#20 SKT RECP
CIRCULAR, RECEPTACLE, 8-3, JAM NUT; Product Range:DL Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Arrangement:8-3 RoHS Compliant: No
| PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | Deutsch DL64R8-03SN-6117 | 06W6719 |
| Product Name | Circular, Receptacle, 8-3, Jam Nut; Product Range Deutsch - Te Connectivity | |
| Gender | Female / Jack |