TE Connectivity Circular, Receptacle, 8-3, Jam Nut; Product Range Deutsch - Te Connectivity DL64R8-03SN-6106

Description
CIRCULAR, RECEPTACLE, 8-3, JAM NUT; Product Range:DL Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Arrangement:8-3 RoHS Compliant: No
Description
CIRCULAR, RECEPTACLE, 8-3, JAM NUT; Product Range:DL Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Arrangement:8-3 RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular, Receptacle, 8-3, Jam Nut; Product Range Deutsch - Te Connectivity - 06W6718 - Newark, An Avnet Company
Chicago, IL, United States
Circular, Receptacle, 8-3, Jam Nut; Product Range Deutsch - Te Connectivity
06W6718
Circular, Receptacle, 8-3, Jam Nut; Product Range Deutsch - Te Connectivity 06W6718
CIRCULAR, RECEPTACLE, 8-3, JAM NUT; Product Range:DL Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Arrangement:8-3 RoHS Compliant: No

CIRCULAR, RECEPTACLE, 8-3, JAM NUT; Product Range:DL Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Arrangement:8-3 RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 06W6718
Product Name Circular, Receptacle, 8-3, Jam Nut; Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

RP TNC (F) St. Connector for RG 316 Cable - ET-TFRS-4 - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
Geometry Straight
View Details