TE Connectivity Circular, Receptacle, 24-61, Jam Nut; Product Range Deutsch - Te Connectivity DL64R24-61S7-6106

Description
CIRCULAR, RECEPTACLE, 24-61, JAM NUT; Product Range:DL Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:61Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Arrangement:24-61 RoHS Compliant: No
Description
CIRCULAR, RECEPTACLE, 24-61, JAM NUT; Product Range:DL Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:61Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Arrangement:24-61 RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular, Receptacle, 24-61, Jam Nut; Product Range Deutsch - Te Connectivity - 06W6709 - Newark, An Avnet Company
Chicago, IL, United States
Circular, Receptacle, 24-61, Jam Nut; Product Range Deutsch - Te Connectivity
06W6709
Circular, Receptacle, 24-61, Jam Nut; Product Range Deutsch - Te Connectivity 06W6709
CIRCULAR, RECEPTACLE, 24-61, JAM NUT; Product Range:DL Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:61Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Arrangement:24-61 RoHS Compliant: No

CIRCULAR, RECEPTACLE, 24-61, JAM NUT; Product Range:DL Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:61Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Arrangement:24-61 RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 06W6709
Product Name Circular, Receptacle, 24-61, Jam Nut; Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Micro Plastic Circular Connectors - Type DD -  - Omnetics Connector Corporation
Specs
Connector Type Circular / Cylindrical Connectors; Micro Connector and Nano Connector; Military Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details
Plug - FBS-SUB-9-GS-2X4POL-B - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details
2 suppliers
Mating Connector/Plugs - DP-4S-1 - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 30 AWG
View Details
M12 To RJ45 Cable Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details