TE Connectivity Circular Connector, Bayonet Metal Shell,jam Nut Receptacle, 32 Socket Contacts, Crimp; Product Range Deutsch - Te Connectivity DL64R22-32SN-6106-LC

Description
CIRCULAR CONNECTOR, BAYONET METAL SHELL,JAM NUT RECEPTACLE, 32 SOCKET CONTACTS, CRIMP; Product Range:DL Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:32Contacts; Coupling Style:Bayonet; Insert Rotation:N RoHS Compliant: No
Description
CIRCULAR CONNECTOR, BAYONET METAL SHELL,JAM NUT RECEPTACLE, 32 SOCKET CONTACTS, CRIMP; Product Range:DL Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:32Contacts; Coupling Style:Bayonet; Insert Rotation:N RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Bayonet Metal Shell,jam Nut Receptacle, 32 Socket Contacts, Crimp; Product Range Deutsch - Te Connectivity - 95T7419 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Bayonet Metal Shell,jam Nut Receptacle, 32 Socket Contacts, Crimp; Product Range Deutsch - Te Connectivity
95T7419
Circular Connector, Bayonet Metal Shell,jam Nut Receptacle, 32 Socket Contacts, Crimp; Product Range Deutsch - Te Connectivity 95T7419
CIRCULAR CONNECTOR, BAYONET METAL SHELL,JAM NUT RECEPTACLE, 32 SOCKET CONTACTS, CRIMP; Product Range:DL Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:32Contacts; Coupling Style:Bayonet; Insert Rotation:N RoHS Compliant: No

CIRCULAR CONNECTOR, BAYONET METAL SHELL,JAM NUT RECEPTACLE, 32 SOCKET CONTACTS, CRIMP; Product Range:DL Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:32Contacts; Coupling Style:Bayonet; Insert Rotation:N RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 95T7419
Product Name Circular Connector, Bayonet Metal Shell,jam Nut Receptacle, 32 Socket Contacts, Crimp; Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 PCB Mounting Staples 1×1 Short 7mm - 114555P1 - Anderson Power Products
Specs
Mounting PCB Mount
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers