TE Connectivity Circular, Receptacle, 22-32, Jam Nut; Product Range Deutsch - Te Connectivity DL64R22-32S6-6117

Description
CIRCULAR, RECEPTACLE, 22-32, JAM NUT; Product Range:DL Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:32Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Arrangement:22-32 RoHS Compliant: No
Description
CIRCULAR, RECEPTACLE, 22-32, JAM NUT; Product Range:DL Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:32Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Arrangement:22-32 RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular, Receptacle, 22-32, Jam Nut; Product Range Deutsch - Te Connectivity - 06W6602 - Newark, An Avnet Company
Chicago, IL, United States
Circular, Receptacle, 22-32, Jam Nut; Product Range Deutsch - Te Connectivity
06W6602
Circular, Receptacle, 22-32, Jam Nut; Product Range Deutsch - Te Connectivity 06W6602
CIRCULAR, RECEPTACLE, 22-32, JAM NUT; Product Range:DL Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:32Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Arrangement:22-32 RoHS Compliant: No

CIRCULAR, RECEPTACLE, 22-32, JAM NUT; Product Range:DL Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:32Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Arrangement:22-32 RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 06W6602
Product Name Circular, Receptacle, 22-32, Jam Nut; Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

BrightConnX™ Rugged MRD - MRDBG03L13000 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Solder Cup
Voltage Rating 400 volts
Current Rating 10.0 amps
View Details
5 suppliers
Din Rail, Channel - 2946-2002-3238-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
Contact Size (AWG) 12 to 22 AWG
View Details
3 suppliers