TE Connectivity Circular Connector, Bayonet Metal Shell,jam Nut Receptacle, 32 Pin Contacts, Crimp; Product Range Deutsch - Te Connectivity DL64R22-32P9-6106-LC

Description
CIRCULAR CONNECTOR, BAYONET METAL SHELL,JAM NUT RECEPTACLE, 32 PIN CONTACTS, CRIMP; Product Range:DL Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:32Contacts; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No
Description
CIRCULAR CONNECTOR, BAYONET METAL SHELL,JAM NUT RECEPTACLE, 32 PIN CONTACTS, CRIMP; Product Range:DL Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:32Contacts; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Bayonet Metal Shell,jam Nut Receptacle, 32 Pin Contacts, Crimp; Product Range Deutsch - Te Connectivity - 95T7416 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Bayonet Metal Shell,jam Nut Receptacle, 32 Pin Contacts, Crimp; Product Range Deutsch - Te Connectivity
95T7416
Circular Connector, Bayonet Metal Shell,jam Nut Receptacle, 32 Pin Contacts, Crimp; Product Range Deutsch - Te Connectivity 95T7416
CIRCULAR CONNECTOR, BAYONET METAL SHELL,JAM NUT RECEPTACLE, 32 PIN CONTACTS, CRIMP; Product Range:DL Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:32Contacts; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

CIRCULAR CONNECTOR, BAYONET METAL SHELL,JAM NUT RECEPTACLE, 32 PIN CONTACTS, CRIMP; Product Range:DL Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:32Contacts; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 95T7416
Product Name Circular Connector, Bayonet Metal Shell,jam Nut Receptacle, 32 Pin Contacts, Crimp; Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - 39.2306 - Powell Electronics, Inc.
Specs
Termination PCB
View Details
Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details
DDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details