TE Connectivity Circular, Receptacle, 22-19, Jam Nut; Product Range Deutsch - Te Connectivity DL64R22-19PN-6106

Description
CIRCULAR, RECEPTACLE, 22-19, JAM NUT; Product Range:DL Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:19Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:22-19 RoHS Compliant: No
Description
CIRCULAR, RECEPTACLE, 22-19, JAM NUT; Product Range:DL Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:19Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:22-19 RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular, Receptacle, 22-19, Jam Nut; Product Range Deutsch - Te Connectivity - 95T7353 - Newark, An Avnet Company
Chicago, IL, United States
Circular, Receptacle, 22-19, Jam Nut; Product Range Deutsch - Te Connectivity
95T7353
Circular, Receptacle, 22-19, Jam Nut; Product Range Deutsch - Te Connectivity 95T7353
CIRCULAR, RECEPTACLE, 22-19, JAM NUT; Product Range:DL Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:19Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:22-19 RoHS Compliant: No

CIRCULAR, RECEPTACLE, 22-19, JAM NUT; Product Range:DL Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:19Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:22-19 RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 95T7353
Product Name Circular, Receptacle, 22-19, Jam Nut; Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCS-FL2G-S-04 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details
SB - Circular connectors for special applications -  - Schaltbau GmbH
Specs
Connector Type Circular / Cylindrical Connectors
Coupling / Adapter Coupling / Adapter
Voltage Rating 20 to 115 volts
View Details
Subminiature D-type Connector, 15 Pins, In-Vacuum, Male Pins - A2376-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details
Powerpole ® 120 Housings Green - 1321G4-BK - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 240.0 amps
View Details
3 suppliers