TE Connectivity Circular, Receptacle, 22-12, Jam Nut; Product Range Deutsch - Te Connectivity DL64R22-12SY-6106

Description
CIRCULAR, RECEPTACLE, 22-12, JAM NUT; Product Range:DL Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Arrangement:22-12 RoHS Compliant: No
Description
CIRCULAR, RECEPTACLE, 22-12, JAM NUT; Product Range:DL Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Arrangement:22-12 RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular, Receptacle, 22-12, Jam Nut; Product Range Deutsch - Te Connectivity - 95T7335 - Newark, An Avnet Company
Chicago, IL, United States
Circular, Receptacle, 22-12, Jam Nut; Product Range Deutsch - Te Connectivity
95T7335
Circular, Receptacle, 22-12, Jam Nut; Product Range Deutsch - Te Connectivity 95T7335
CIRCULAR, RECEPTACLE, 22-12, JAM NUT; Product Range:DL Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Arrangement:22-12 RoHS Compliant: No

CIRCULAR, RECEPTACLE, 22-12, JAM NUT; Product Range:DL Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Arrangement:22-12 RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 95T7335
Product Name Circular, Receptacle, 22-12, Jam Nut; Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCK-ML4G-D - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Male / Plug
View Details
Subminiature D-type Connector, 9 Pins, In-Vacuum, Female Pins - A2375-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details