TE Connectivity Circular, Receptacle, 20-25, Jam Nut; Product Range Deutsch - Te Connectivity DL64R20-25S8-6106

Description
CIRCULAR, RECEPTACLE, 20-25, JAM NUT; Product Range:DL Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:25Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Arrangement:20-25 RoHS Compliant: No
Description
CIRCULAR, RECEPTACLE, 20-25, JAM NUT; Product Range:DL Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:25Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Arrangement:20-25 RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular, Receptacle, 20-25, Jam Nut; Product Range Deutsch - Te Connectivity - 06W6575 - Newark, An Avnet Company
Chicago, IL, United States
Circular, Receptacle, 20-25, Jam Nut; Product Range Deutsch - Te Connectivity
06W6575
Circular, Receptacle, 20-25, Jam Nut; Product Range Deutsch - Te Connectivity 06W6575
CIRCULAR, RECEPTACLE, 20-25, JAM NUT; Product Range:DL Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:25Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Arrangement:20-25 RoHS Compliant: No

CIRCULAR, RECEPTACLE, 20-25, JAM NUT; Product Range:DL Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:25Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Arrangement:20-25 RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 06W6575
Product Name Circular, Receptacle, 20-25, Jam Nut; Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N Connector, N Bulkhead Jack - 190422 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Termination Crimp
Mounting Bulkhead
View Details
HPW Series: Signal & Power PCB Connector -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details
PCI Express - 10025026-10102PLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers