TE Connectivity Circular Connector, Bayonet Metal Shell,jam Nut Receptacle, 10 Socket Contacts, Crimp; Product Range Deutsch - Te Connectivity DL64R16-10S8-6117-LC

Description
CIRCULAR CONNECTOR, BAYONET METAL SHELL,JAM NUT RECEPTACLE, 10 SOCKET CONTACTS, CRIMP; Product Range:DL Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:10Contacts; Coupling Style:Bayonet; Insert Rotation:8 RoHS Compliant: No
Description
CIRCULAR CONNECTOR, BAYONET METAL SHELL,JAM NUT RECEPTACLE, 10 SOCKET CONTACTS, CRIMP; Product Range:DL Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:10Contacts; Coupling Style:Bayonet; Insert Rotation:8 RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Bayonet Metal Shell,jam Nut Receptacle, 10 Socket Contacts, Crimp; Product Range Deutsch - Te Connectivity - 95T7199 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Bayonet Metal Shell,jam Nut Receptacle, 10 Socket Contacts, Crimp; Product Range Deutsch - Te Connectivity
95T7199
Circular Connector, Bayonet Metal Shell,jam Nut Receptacle, 10 Socket Contacts, Crimp; Product Range Deutsch - Te Connectivity 95T7199
CIRCULAR CONNECTOR, BAYONET METAL SHELL,JAM NUT RECEPTACLE, 10 SOCKET CONTACTS, CRIMP; Product Range:DL Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:10Contacts; Coupling Style:Bayonet; Insert Rotation:8 RoHS Compliant: No

CIRCULAR CONNECTOR, BAYONET METAL SHELL,JAM NUT RECEPTACLE, 10 SOCKET CONTACTS, CRIMP; Product Range:DL Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:10Contacts; Coupling Style:Bayonet; Insert Rotation:8 RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 95T7199
Product Name Circular Connector, Bayonet Metal Shell,jam Nut Receptacle, 10 Socket Contacts, Crimp; Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCA-FL2G-047-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
SCTU Rectangular Connectors - LV320/400-GY-P95-4-1-0 - Galco Industrial Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Subminiature D-type Connector, 25 Pins, In-Vacuum, Female Pins - A2378-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details