TE Connectivity Circular, Receptacle, 14-15, Jam Nut; Product Range Deutsch - Te Connectivity DL64R14-15S6-6106

Description
CIRCULAR, RECEPTACLE, 14-15, JAM NUT; Product Range:DL Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:15Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Arrangement:14-15 RoHS Compliant: No
Description
CIRCULAR, RECEPTACLE, 14-15, JAM NUT; Product Range:DL Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:15Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Arrangement:14-15 RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular, Receptacle, 14-15, Jam Nut; Product Range Deutsch - Te Connectivity - 06W6566 - Newark, An Avnet Company
Chicago, IL, United States
Circular, Receptacle, 14-15, Jam Nut; Product Range Deutsch - Te Connectivity
06W6566
Circular, Receptacle, 14-15, Jam Nut; Product Range Deutsch - Te Connectivity 06W6566
CIRCULAR, RECEPTACLE, 14-15, JAM NUT; Product Range:DL Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:15Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Arrangement:14-15 RoHS Compliant: No

CIRCULAR, RECEPTACLE, 14-15, JAM NUT; Product Range:DL Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:15Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Arrangement:14-15 RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 06W6566
Product Name Circular, Receptacle, 14-15, Jam Nut; Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products