TE Connectivity Circular Connector, Receptacle, 14-15, Panel; Product Range Deutsch - Te Connectivity DL64R14-15PY-6117-LC

Description
CIRCULAR CONNECTOR, RECEPTACLE, 14-15, PANEL; Product Range:DL Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:15Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Bayonet RoHS Compliant: No
Description
CIRCULAR CONNECTOR, RECEPTACLE, 14-15, PANEL; Product Range:DL Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:15Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Bayonet RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 14-15, Panel; Product Range Deutsch - Te Connectivity - 46W4191 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 14-15, Panel; Product Range Deutsch - Te Connectivity
46W4191
Circular Connector, Receptacle, 14-15, Panel; Product Range Deutsch - Te Connectivity 46W4191
CIRCULAR CONNECTOR, RECEPTACLE, 14-15, PANEL; Product Range:DL Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:15Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 14-15, PANEL; Product Range:DL Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:15Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 46W4191
Product Name Circular Connector, Receptacle, 14-15, Panel; Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Assemblies - 1124-EEA.0K.312.CLL-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Panel Mount
Current Rating 1.5 amps
View Details
Modular Connectors / Ethernet Connectors - 222S28M16 - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
View Details