TE Connectivity Circular Connector, Receptacle, 14-7, Panel; Product Range Deutsch - Te Connectivity DL64R14-07SY-6117

Description
CIRCULAR CONNECTOR, RECEPTACLE, 14-7, PANEL; Product Range:DL Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Arrangement:14-7 RoHS Compliant: No
Description
CIRCULAR CONNECTOR, RECEPTACLE, 14-7, PANEL; Product Range:DL Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Arrangement:14-7 RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 14-7, Panel; Product Range Deutsch - Te Connectivity - 46W4172 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 14-7, Panel; Product Range Deutsch - Te Connectivity
46W4172
Circular Connector, Receptacle, 14-7, Panel; Product Range Deutsch - Te Connectivity 46W4172
CIRCULAR CONNECTOR, RECEPTACLE, 14-7, PANEL; Product Range:DL Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Arrangement:14-7 RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 14-7, PANEL; Product Range:DL Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Arrangement:14-7 RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 46W4172
Product Name Circular Connector, Receptacle, 14-7, Panel; Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Standard Circular Connectors - 1-2823450-8 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors; Wire to Wire Connector
Termination Crimp
Mounting Cable Mount (Free-Hanging)
View Details
3 suppliers
Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Pin Header, 10Pos, 5Mm; Product Range Wago - 79K2139 - Newark, An Avnet Company
Specs
Mounting PCB Mount
Contact Size (AWG) 28 AWG
View Details
MDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details