CIRCULAR CONNECTOR, BAYONET METAL SHELL,JAM NUT RECEPTACLE, 7 PIN CONTACTS, CRIMP; Product Range:DL Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:7Contacts; Coupling Style:Bayonet; Insert Arrangement:14-7RoHS
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 95T7135 |
| Product Name | Circular Connector, Bayonet Metal Shell,jam Nut Receptacle, 7 Pin Contacts, Crimp; Product Range Deutsch - Te Connectivity |
| Connector Type | Circular / Cylindrical Connectors |