TE Connectivity Circular Connector, Receptacle, 12-3, Jam Nut; Product Range Deutsch - Te Connectivity DL64R12-03SN-6117

Description
CIRCULAR CONNECTOR, RECEPTACLE, 12-3, JAM NUT; Product Range:DL Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Arrangement:12-3RoHS Compliant: No
Description
CIRCULAR CONNECTOR, RECEPTACLE, 12-3, JAM NUT; Product Range:DL Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Arrangement:12-3RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 12-3, Jam Nut; Product Range Deutsch - Te Connectivity - 46W4127 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 12-3, Jam Nut; Product Range Deutsch - Te Connectivity
46W4127
Circular Connector, Receptacle, 12-3, Jam Nut; Product Range Deutsch - Te Connectivity 46W4127
CIRCULAR CONNECTOR, RECEPTACLE, 12-3, JAM NUT; Product Range:DL Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Arrangement:12-3RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 12-3, JAM NUT; Product Range:DL Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Arrangement:12-3RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 46W4127
Product Name Circular Connector, Receptacle, 12-3, Jam Nut; Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Iec Outlet F, 10A, 250V, Idc, Panel; Iec Connector Type Schurter - 33AC5781 - Newark, An Avnet Company
Specs
Termination IDC / IDT
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
View Details