TE Connectivity Circular, Receptacle, 10-20, Jam Nut; Product Range Deutsch - Te Connectivity DL64R10-20PY-6106

Description
CIRCULAR, RECEPTACLE, 10-20, JAM NUT; Product Range:DL Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:10-20 RoHS Compliant: No
Description
CIRCULAR, RECEPTACLE, 10-20, JAM NUT; Product Range:DL Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:10-20 RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular, Receptacle, 10-20, Jam Nut; Product Range Deutsch - Te Connectivity - 26W9443 - Newark, An Avnet Company
Chicago, IL, United States
Circular, Receptacle, 10-20, Jam Nut; Product Range Deutsch - Te Connectivity
26W9443
Circular, Receptacle, 10-20, Jam Nut; Product Range Deutsch - Te Connectivity 26W9443
CIRCULAR, RECEPTACLE, 10-20, JAM NUT; Product Range:DL Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:10-20 RoHS Compliant: No

CIRCULAR, RECEPTACLE, 10-20, JAM NUT; Product Range:DL Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:10-20 RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 26W9443
Product Name Circular, Receptacle, 10-20, Jam Nut; Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NA2K - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
SB - Circular connectors for special applications -  - Schaltbau GmbH
Specs
Connector Type Circular / Cylindrical Connectors
Coupling / Adapter Coupling / Adapter
Voltage Rating 20 to 115 volts
View Details