TE Connectivity Circular, Receptacle, 10-5, Jam Nut; Product Range Deutsch - Te Connectivity DL64R10-05P9-6106

Description
CIRCULAR, RECEPTACLE, 10-5, JAM NUT; Product Range:DL Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:10-5 RoHS Compliant: No
Description
CIRCULAR, RECEPTACLE, 10-5, JAM NUT; Product Range:DL Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:10-5 RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular, Receptacle, 10-5, Jam Nut; Product Range Deutsch - Te Connectivity - 26W9419 - Newark, An Avnet Company
Chicago, IL, United States
Circular, Receptacle, 10-5, Jam Nut; Product Range Deutsch - Te Connectivity
26W9419
Circular, Receptacle, 10-5, Jam Nut; Product Range Deutsch - Te Connectivity 26W9419
CIRCULAR, RECEPTACLE, 10-5, JAM NUT; Product Range:DL Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:10-5 RoHS Compliant: No

CIRCULAR, RECEPTACLE, 10-5, JAM NUT; Product Range:DL Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:10-5 RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 26W9419
Product Name Circular, Receptacle, 10-5, Jam Nut; Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data