TE Connectivity Circular, Receptacle, 10-2, Jam Nut; Product Range Deutsch - Te Connectivity DL64R10-02S9-6106

Description
CIRCULAR, RECEPTACLE, 10-2, JAM NUT; Product Range:DL Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Arrangement:10-2 RoHS Compliant: No
Description
CIRCULAR, RECEPTACLE, 10-2, JAM NUT; Product Range:DL Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Arrangement:10-2 RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular, Receptacle, 10-2, Jam Nut; Product Range Deutsch - Te Connectivity - 44W1075 - Newark, An Avnet Company
Chicago, IL, United States
Circular, Receptacle, 10-2, Jam Nut; Product Range Deutsch - Te Connectivity
44W1075
Circular, Receptacle, 10-2, Jam Nut; Product Range Deutsch - Te Connectivity 44W1075
CIRCULAR, RECEPTACLE, 10-2, JAM NUT; Product Range:DL Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Arrangement:10-2 RoHS Compliant: No

CIRCULAR, RECEPTACLE, 10-2, JAM NUT; Product Range:DL Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Arrangement:10-2 RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 44W1075
Product Name Circular, Receptacle, 10-2, Jam Nut; Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Block Wire Ferrules - 1920-1234-ND - DigiKey
Specs
Connector Type DIN Connector
View Details
HMS02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details