TE Connectivity Circular Connector, Receptacle, 8-3, Flange; Product Range Deutsch - Te Connectivity DL60R8-03PN-6117

Description
M83723B 3C 3#20 PIN RECP
Request a Quote
Description
M83723B 3C 3#20 PIN RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Philadelphia, PA, United States
M83723B 3C 3#20 PIN RECP

M83723B 3C 3#20 PIN RECP

Buy Now
Circular Connector, Receptacle, 8-3, Flange; Product Range Deutsch - Te Connectivity - 95T7089 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 8-3, Flange; Product Range Deutsch - Te Connectivity
95T7089
Circular Connector, Receptacle, 8-3, Flange; Product Range Deutsch - Te Connectivity 95T7089
CIRCULAR CONNECTOR, RECEPTACLE, 8-3, FLANGE; Product Range:DL Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:8-3 RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 8-3, FLANGE; Product Range:DL Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:8-3 RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch DL60R8-03PN-6117 95T7089
Product Name Circular Connector, Receptacle, 8-3, Flange; Product Range Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Standard Circular Connectors - 1-1589686-0 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors; Wire to Wire Connector
Mounting Cable Mount (Free-Hanging)
Current Rating 1.0 amps
View Details
2 suppliers
Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Din Rail, Channel - 2946-2002-2439-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers
DD series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details