TE Connectivity Circular Connector, Receptacle, 8-3, Flange; Product Range Deutsch - Te Connectivity DL60R8-03P6-6106-LC

Description
CIRCULAR CONNECTOR, RECEPTACLE, 8-3, FLANGE; Product Range:DL Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Bayonet RoHS Compliant: No
Description
CIRCULAR CONNECTOR, RECEPTACLE, 8-3, FLANGE; Product Range:DL Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Bayonet RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 8-3, Flange; Product Range Deutsch - Te Connectivity - 95T7092 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 8-3, Flange; Product Range Deutsch - Te Connectivity
95T7092
Circular Connector, Receptacle, 8-3, Flange; Product Range Deutsch - Te Connectivity 95T7092
CIRCULAR CONNECTOR, RECEPTACLE, 8-3, FLANGE; Product Range:DL Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 8-3, FLANGE; Product Range:DL Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 95T7092
Product Name Circular Connector, Receptacle, 8-3, Flange; Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub, D-Shaped Connector Adapters - 2084-BB-9SGF-ND - DigiKey
Specs
Connector Type D-Sub Connector
Gender Female / Jack
Mounting Free Hanging (In-Line)
View Details
Powerpole ® 15-45 25A Right Angle PCB Contacts Tin Plated 38.6mm, Top Row - 1377G1 - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers