CIRCULAR, RECEPTACLE, 24-61, WALL; Product Range:DL Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:61Contacts;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 06W6543 |
| Product Name | Circular, Receptacle, 24-61, Wall; Product Range Deutsch - Te Connectivity |
| Connector Type | Circular / Cylindrical Connectors |