TE Connectivity Circular, Receptacle, 24-57, Wall; Product Range Deutsch - Te Connectivity DL60R24-57SN-6106

Description
CIRCULAR, RECEPTACLE, 24-57, WALL; Product Range:DL Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:57Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Arrangement:24-57 RoHS Compliant: No
Description
CIRCULAR, RECEPTACLE, 24-57, WALL; Product Range:DL Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:57Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Arrangement:24-57 RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular, Receptacle, 24-57, Wall; Product Range Deutsch - Te Connectivity - 06W6531 - Newark, An Avnet Company
Chicago, IL, United States
Circular, Receptacle, 24-57, Wall; Product Range Deutsch - Te Connectivity
06W6531
Circular, Receptacle, 24-57, Wall; Product Range Deutsch - Te Connectivity 06W6531
CIRCULAR, RECEPTACLE, 24-57, WALL; Product Range:DL Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:57Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Arrangement:24-57 RoHS Compliant: No

CIRCULAR, RECEPTACLE, 24-57, WALL; Product Range:DL Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:57Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Arrangement:24-57 RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 06W6531
Product Name Circular, Receptacle, 24-57, Wall; Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products