TE Connectivity Circular, Receptacle, 24-43, Wall; Product Range Deutsch - Te Connectivity DL60R24-43P8-6106

Description
CIRCULAR, RECEPTACLE, 24-43, WALL; Product Range:DL Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:43Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:24-43 RoHS Compliant: No
Description
CIRCULAR, RECEPTACLE, 24-43, WALL; Product Range:DL Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:43Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:24-43 RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular, Receptacle, 24-43, Wall; Product Range Deutsch - Te Connectivity - 95T7009 - Newark, An Avnet Company
Chicago, IL, United States
Circular, Receptacle, 24-43, Wall; Product Range Deutsch - Te Connectivity
95T7009
Circular, Receptacle, 24-43, Wall; Product Range Deutsch - Te Connectivity 95T7009
CIRCULAR, RECEPTACLE, 24-43, WALL; Product Range:DL Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:43Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:24-43 RoHS Compliant: No

CIRCULAR, RECEPTACLE, 24-43, WALL; Product Range:DL Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:43Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:24-43 RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 95T7009
Product Name Circular, Receptacle, 24-43, Wall; Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STAR-LINE EX - amphenol connectors starline ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details