TE Connectivity Circular, Receptacle, 22-55, Wall; Product Range Deutsch - Te Connectivity DL60R22-55S7-6106

Description
CIRCULAR, RECEPTACLE, 22-55, WALL; Product Range:DL Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:55Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Arrangement:22-55 RoHS Compliant: No
Description
CIRCULAR, RECEPTACLE, 22-55, WALL; Product Range:DL Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:55Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Arrangement:22-55 RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular, Receptacle, 22-55, Wall; Product Range Deutsch - Te Connectivity - 06W6515 - Newark, An Avnet Company
Chicago, IL, United States
Circular, Receptacle, 22-55, Wall; Product Range Deutsch - Te Connectivity
06W6515
Circular, Receptacle, 22-55, Wall; Product Range Deutsch - Te Connectivity 06W6515
CIRCULAR, RECEPTACLE, 22-55, WALL; Product Range:DL Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:55Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Arrangement:22-55 RoHS Compliant: No

CIRCULAR, RECEPTACLE, 22-55, WALL; Product Range:DL Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:55Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Arrangement:22-55 RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 06W6515
Product Name Circular, Receptacle, 22-55, Wall; Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1380-1-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
M12 Straight Female Cable Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Straight
View Details