TE Connectivity Circular, Receptacle, 22-32, Wall; Product Range Deutsch - Te Connectivity DL60R22-32SY-6117

Description
CIRCULAR, RECEPTACLE, 22-32, WALL; Product Range:DL Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:32Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Arrangement:22-32 RoHS Compliant: No
Description
CIRCULAR, RECEPTACLE, 22-32, WALL; Product Range:DL Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:32Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Arrangement:22-32 RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular, Receptacle, 22-32, Wall; Product Range Deutsch - Te Connectivity - 06W6501 - Newark, An Avnet Company
Chicago, IL, United States
Circular, Receptacle, 22-32, Wall; Product Range Deutsch - Te Connectivity
06W6501
Circular, Receptacle, 22-32, Wall; Product Range Deutsch - Te Connectivity 06W6501
CIRCULAR, RECEPTACLE, 22-32, WALL; Product Range:DL Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:32Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Arrangement:22-32 RoHS Compliant: No

CIRCULAR, RECEPTACLE, 22-32, WALL; Product Range:DL Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:32Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Arrangement:22-32 RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 06W6501
Product Name Circular, Receptacle, 22-32, Wall; Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products