TE Connectivity Circular, Receptacle, 22-12, Wall; Product Range Deutsch - Te Connectivity DL60R22-12SN-6117

Description
CIRCULAR, RECEPTACLE, 22-12, WALL; Product Range:DL Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Arrangement:22-12 RoHS Compliant: No
Description
CIRCULAR, RECEPTACLE, 22-12, WALL; Product Range:DL Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Arrangement:22-12 RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular, Receptacle, 22-12, Wall; Product Range Deutsch - Te Connectivity - 95T6827 - Newark, An Avnet Company
Chicago, IL, United States
Circular, Receptacle, 22-12, Wall; Product Range Deutsch - Te Connectivity
95T6827
Circular, Receptacle, 22-12, Wall; Product Range Deutsch - Te Connectivity 95T6827
CIRCULAR, RECEPTACLE, 22-12, WALL; Product Range:DL Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Arrangement:22-12 RoHS Compliant: No

CIRCULAR, RECEPTACLE, 22-12, WALL; Product Range:DL Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Arrangement:22-12 RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 95T6827
Product Name Circular, Receptacle, 22-12, Wall; Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NC1-FL2G-S23-01 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details
Powerpole ® 15-45 25A Vertical PCB Contacts Tin Plated 56.4mm, High Detent - 1317G3-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers