TE Connectivity Circular, Receptacle, 20-41, Wall; Product Range Deutsch - Te Connectivity DL60R20-41P9-6106

Description
CIRCULAR, RECEPTACLE, 20-41, WALL; Product Range:DL Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:41Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:20-41 RoHS Compliant: No
Description
CIRCULAR, RECEPTACLE, 20-41, WALL; Product Range:DL Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:41Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:20-41 RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular, Receptacle, 20-41, Wall; Product Range Deutsch - Te Connectivity - 95T6788 - Newark, An Avnet Company
Chicago, IL, United States
Circular, Receptacle, 20-41, Wall; Product Range Deutsch - Te Connectivity
95T6788
Circular, Receptacle, 20-41, Wall; Product Range Deutsch - Te Connectivity 95T6788
CIRCULAR, RECEPTACLE, 20-41, WALL; Product Range:DL Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:41Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:20-41 RoHS Compliant: No

CIRCULAR, RECEPTACLE, 20-41, WALL; Product Range:DL Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:41Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:20-41 RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 95T6788
Product Name Circular, Receptacle, 20-41, Wall; Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10018783-02201TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
3 suppliers
Interface Modules - 2084-ADAM-39100-BE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers