TE Connectivity Circular Connector, Bayonet Metal Shell,wall Mount Receptacle, 28 Pin Contacts, Crimp; Product Range Deutsch - Te Connectivity DL60R20-28P8-6117-LC

Description
CIRCULAR CONNECTOR, BAYONET METAL SHELL,WALL MOUNT RECEPTACLE, 28 PIN CONTACTS, CRIMP; Product Range:DL Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:28Contacts; Coupling Style:Bayonet RoHS Compliant: No
Description
CIRCULAR CONNECTOR, BAYONET METAL SHELL,WALL MOUNT RECEPTACLE, 28 PIN CONTACTS, CRIMP; Product Range:DL Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:28Contacts; Coupling Style:Bayonet RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Bayonet Metal Shell,wall Mount Receptacle, 28 Pin Contacts, Crimp; Product Range Deutsch - Te Connectivity - 95T6721 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Bayonet Metal Shell,wall Mount Receptacle, 28 Pin Contacts, Crimp; Product Range Deutsch - Te Connectivity
95T6721
Circular Connector, Bayonet Metal Shell,wall Mount Receptacle, 28 Pin Contacts, Crimp; Product Range Deutsch - Te Connectivity 95T6721
CIRCULAR CONNECTOR, BAYONET METAL SHELL,WALL MOUNT RECEPTACLE, 28 PIN CONTACTS, CRIMP; Product Range:DL Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:28Contacts; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, BAYONET METAL SHELL,WALL MOUNT RECEPTACLE, 28 PIN CONTACTS, CRIMP; Product Range:DL Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:28Contacts; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 95T6721
Product Name Circular Connector, Bayonet Metal Shell,wall Mount Receptacle, 28 Pin Contacts, Crimp; Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Modules (PEM) - 486-3-109-588-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
2 suppliers
C Series Connectors: EMC Metallic Circular Connectors -  - Smiths Interconnect, a Molex company
Specs
Connector Type Circular / Cylindrical Connectors
View Details