TE Connectivity Circular, Receptacle, 20-25, Wall; Product Range Deutsch - Te Connectivity DL60R20-25S6-6117

Description
CIRCULAR, RECEPTACLE, 20-25, WALL; Product Range:DL Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:25Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Arrangement:20-25 RoHS Compliant: No
Description
CIRCULAR, RECEPTACLE, 20-25, WALL; Product Range:DL Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:25Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Arrangement:20-25 RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular, Receptacle, 20-25, Wall; Product Range Deutsch - Te Connectivity - 06W6459 - Newark, An Avnet Company
Chicago, IL, United States
Circular, Receptacle, 20-25, Wall; Product Range Deutsch - Te Connectivity
06W6459
Circular, Receptacle, 20-25, Wall; Product Range Deutsch - Te Connectivity 06W6459
CIRCULAR, RECEPTACLE, 20-25, WALL; Product Range:DL Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:25Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Arrangement:20-25 RoHS Compliant: No

CIRCULAR, RECEPTACLE, 20-25, WALL; Product Range:DL Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:25Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Arrangement:20-25 RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 06W6459
Product Name Circular, Receptacle, 20-25, Wall; Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Interface Modules - 2084-ADAM-3962-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
Powerpole ® 15-45 Finger Proof Housings White - 1327G7FP - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
2 suppliers