TE Connectivity Circular, Receptacle, 18-31, Wall; Product Range Deutsch - Te Connectivity DL60R18-31S9-6117

Description
CIRCULAR, RECEPTACLE, 18-31, WALL; Product Range:DL Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:31Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Arrangement:18-31 RoHS Compliant: No
Description
CIRCULAR, RECEPTACLE, 18-31, WALL; Product Range:DL Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:31Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Arrangement:18-31 RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular, Receptacle, 18-31, Wall; Product Range Deutsch - Te Connectivity - 06W6454 - Newark, An Avnet Company
Chicago, IL, United States
Circular, Receptacle, 18-31, Wall; Product Range Deutsch - Te Connectivity
06W6454
Circular, Receptacle, 18-31, Wall; Product Range Deutsch - Te Connectivity 06W6454
CIRCULAR, RECEPTACLE, 18-31, WALL; Product Range:DL Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:31Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Arrangement:18-31 RoHS Compliant: No

CIRCULAR, RECEPTACLE, 18-31, WALL; Product Range:DL Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:31Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Arrangement:18-31 RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 06W6454
Product Name Circular, Receptacle, 18-31, Wall; Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCK-FL2G-S-03 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details
Schaltbau G18 - Modular Circular Connectors -  - Schaltbau GmbH
Specs
Connector Type Circular / Cylindrical Connectors
Coupling / Adapter Coupling / Adapter
Voltage Rating 25 volts
View Details
Powerpole ® 15-45 Finger Proof Housings Black - 1327G6FP - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers