TE Connectivity Circular Connector, Bayonet Metal Shell,wall Mount Receptacle, 8 Pin Contacts, Crimp; Product Range Deutsch - Te Connectivity DL60R18-08P9-6106-LC

Description
CIRCULAR CONNECTOR, BAYONET METAL SHELL,WALL MOUNT RECEPTACLE, 8 PIN CONTACTS, CRIMP; Product Range:DL Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:8Contacts; Coupling Style:Bayonet; Insert Rotation:9RoHS Compliant: No
Description
CIRCULAR CONNECTOR, BAYONET METAL SHELL,WALL MOUNT RECEPTACLE, 8 PIN CONTACTS, CRIMP; Product Range:DL Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:8Contacts; Coupling Style:Bayonet; Insert Rotation:9RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Bayonet Metal Shell,wall Mount Receptacle, 8 Pin Contacts, Crimp; Product Range Deutsch - Te Connectivity - 95T6547 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Bayonet Metal Shell,wall Mount Receptacle, 8 Pin Contacts, Crimp; Product Range Deutsch - Te Connectivity
95T6547
Circular Connector, Bayonet Metal Shell,wall Mount Receptacle, 8 Pin Contacts, Crimp; Product Range Deutsch - Te Connectivity 95T6547
CIRCULAR CONNECTOR, BAYONET METAL SHELL,WALL MOUNT RECEPTACLE, 8 PIN CONTACTS, CRIMP; Product Range:DL Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:8Contacts; Coupling Style:Bayonet; Insert Rotation:9RoHS Compliant: No

CIRCULAR CONNECTOR, BAYONET METAL SHELL,WALL MOUNT RECEPTACLE, 8 PIN CONTACTS, CRIMP; Product Range:DL Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:8Contacts; Coupling Style:Bayonet; Insert Rotation:9RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 95T6547
Product Name Circular Connector, Bayonet Metal Shell,wall Mount Receptacle, 8 Pin Contacts, Crimp; Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NAGS - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
Blade Type Power Connector Assemblies - 2243-1330G15-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 12 to 16 AWG
View Details
3 suppliers
Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details