TE Connectivity Circular, Receptacle, 14-7, Wall; Product Range Deutsch - Te Connectivity DL60R14-07S7-6106

Description
CIRCULAR, RECEPTACLE, 14-7, WALL; Product Range:DL Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Arrangement:14-7 RoHS Compliant: No
Description
CIRCULAR, RECEPTACLE, 14-7, WALL; Product Range:DL Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Arrangement:14-7 RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular, Receptacle, 14-7, Wall; Product Range Deutsch - Te Connectivity - 95T6416 - Newark, An Avnet Company
Chicago, IL, United States
Circular, Receptacle, 14-7, Wall; Product Range Deutsch - Te Connectivity
95T6416
Circular, Receptacle, 14-7, Wall; Product Range Deutsch - Te Connectivity 95T6416
CIRCULAR, RECEPTACLE, 14-7, WALL; Product Range:DL Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Arrangement:14-7 RoHS Compliant: No

CIRCULAR, RECEPTACLE, 14-7, WALL; Product Range:DL Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Arrangement:14-7 RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 95T6416
Product Name Circular, Receptacle, 14-7, Wall; Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NAK3 - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
Schaltbau G42 - Modular Circular Connectors -  - Schaltbau GmbH
Specs
Connector Type Circular / Cylindrical Connectors
Coupling / Adapter Coupling / Adapter
Voltage Rating 42 to 500 volts
View Details
Subminiature D-type Connector, 25 Pins, Air-Side, Delrin, Female Pins - A2711-2-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Contacts - 1327G22-BK - Powell Electronics, Inc.
Anderson Power Products
View Details
2 suppliers