TE Connectivity Circular, Receptacle, 14-4, Wall; Product Range Deutsch - Te Connectivity DL60R14-04SY-6106

Description
CIRCULAR, RECEPTACLE, 14-4, WALL; Product Range:DL Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Arrangement:14-4 RoHS Compliant: No
Description
CIRCULAR, RECEPTACLE, 14-4, WALL; Product Range:DL Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Arrangement:14-4 RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular, Receptacle, 14-4, Wall; Product Range Deutsch - Te Connectivity - 95T6364 - Newark, An Avnet Company
Chicago, IL, United States
Circular, Receptacle, 14-4, Wall; Product Range Deutsch - Te Connectivity
95T6364
Circular, Receptacle, 14-4, Wall; Product Range Deutsch - Te Connectivity 95T6364
CIRCULAR, RECEPTACLE, 14-4, WALL; Product Range:DL Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Arrangement:14-4 RoHS Compliant: No

CIRCULAR, RECEPTACLE, 14-4, WALL; Product Range:DL Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Arrangement:14-4 RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 95T6364
Product Name Circular, Receptacle, 14-4, Wall; Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

ZS4000-2115 | EMC power coupling -  - Beckhoff Automation LLC
Specs
Coupling / Adapter Coupling / Adapter
View Details
75 Ohm TNC Connectors, Straight Plug - 190908 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details