CIRCULAR, RECEPTACLE, 10-20, WALL; Product Range:DL Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Arrangement:10-20 RoHS Compliant: No
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 95T6255 |
| Product Name | Circular, Receptacle, 10-20, Wall; Product Range Deutsch - Te Connectivity |
| Connector Type | Circular / Cylindrical Connectors |