TE Connectivity Circular Connector, Bayonet Metal Shell,wall Mount Receptacle, 6 Socket Contacts, Crimp; Product Range Deutsch - Te Connectivity DL60R10-06SY-6117-LC

Description
CIRCULAR CONNECTOR, BAYONET METAL SHELL,WALL MOUNT RECEPTACLE, 6 SOCKET CONTACTS, CRIMP; Product Range:DL Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:6Contacts; Coupling Style:Bayonet RoHS Compliant: No
Description
CIRCULAR CONNECTOR, BAYONET METAL SHELL,WALL MOUNT RECEPTACLE, 6 SOCKET CONTACTS, CRIMP; Product Range:DL Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:6Contacts; Coupling Style:Bayonet RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Bayonet Metal Shell,wall Mount Receptacle, 6 Socket Contacts, Crimp; Product Range Deutsch - Te Connectivity - 95T6204 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Bayonet Metal Shell,wall Mount Receptacle, 6 Socket Contacts, Crimp; Product Range Deutsch - Te Connectivity
95T6204
Circular Connector, Bayonet Metal Shell,wall Mount Receptacle, 6 Socket Contacts, Crimp; Product Range Deutsch - Te Connectivity 95T6204
CIRCULAR CONNECTOR, BAYONET METAL SHELL,WALL MOUNT RECEPTACLE, 6 SOCKET CONTACTS, CRIMP; Product Range:DL Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:6Contacts; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, BAYONET METAL SHELL,WALL MOUNT RECEPTACLE, 6 SOCKET CONTACTS, CRIMP; Product Range:DL Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:6Contacts; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 95T6204
Product Name Circular Connector, Bayonet Metal Shell,wall Mount Receptacle, 6 Socket Contacts, Crimp; Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - M209D8 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details
Standard Telephone Jack - 858 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Connector Type Phone Jack / Plug
Gender Female / Jack
Current Rating 10.0 amps
View Details