TE Connectivity Circular, Receptacle, 10-5, Wall; Product Range Deutsch - Te Connectivity DL60R10-05P8-6117

Description
CIRCULAR, RECEPTACLE, 10-5, WALL; Product Range:DL Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:10-5 RoHS Compliant: No
Description
CIRCULAR, RECEPTACLE, 10-5, WALL; Product Range:DL Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:10-5 RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular, Receptacle, 10-5, Wall; Product Range Deutsch - Te Connectivity - 95T6159 - Newark, An Avnet Company
Chicago, IL, United States
Circular, Receptacle, 10-5, Wall; Product Range Deutsch - Te Connectivity
95T6159
Circular, Receptacle, 10-5, Wall; Product Range Deutsch - Te Connectivity 95T6159
CIRCULAR, RECEPTACLE, 10-5, WALL; Product Range:DL Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:10-5 RoHS Compliant: No

CIRCULAR, RECEPTACLE, 10-5, WALL; Product Range:DL Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:10-5 RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 95T6159
Product Name Circular, Receptacle, 10-5, Wall; Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
DBNC series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details