TE Connectivity Circular, Receptacle, 10-2, Wall; Product Range Deutsch - Te Connectivity DL60R10-02S8-6106

Description
CIRCULAR, RECEPTACLE, 10-2, WALL; Product Range:DL Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Arrangement:10-2 RoHS Compliant: No
Description
CIRCULAR, RECEPTACLE, 10-2, WALL; Product Range:DL Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Arrangement:10-2 RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular, Receptacle, 10-2, Wall; Product Range Deutsch - Te Connectivity - 06W6373 - Newark, An Avnet Company
Chicago, IL, United States
Circular, Receptacle, 10-2, Wall; Product Range Deutsch - Te Connectivity
06W6373
Circular, Receptacle, 10-2, Wall; Product Range Deutsch - Te Connectivity 06W6373
CIRCULAR, RECEPTACLE, 10-2, WALL; Product Range:DL Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Arrangement:10-2 RoHS Compliant: No

CIRCULAR, RECEPTACLE, 10-2, WALL; Product Range:DL Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Arrangement:10-2 RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 06W6373
Product Name Circular, Receptacle, 10-2, Wall; Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm TNC Connector, TNC Inline Jack - 190323 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Termination Crimp
Voltage Rating 500 volts
View Details
Mini DIN Jack 1x1 Port 7 Positions with Front Ground Tab - 80203-508RLS17SL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details