TE Connectivity Circular Connector, Plug, 9-98, Cable; Product Range Deutsch - Te Connectivity DJT16F9-98SN

Description
DJT 3C 3#20 SKT PLUG
Request a Quote
Description
DJT 3C 3#20 SKT PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch DJT16F9-98SN - PEI-Genesis
Philadelphia, PA, United States
DJT 3C 3#20 SKT PLUG

DJT 3C 3#20 SKT PLUG

Buy Now
Circular Connector, Plug, 9-98, Cable; Product Range Deutsch - Te Connectivity - 89W3839 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 9-98, Cable; Product Range Deutsch - Te Connectivity
89W3839
Circular Connector, Plug, 9-98, Cable; Product Range Deutsch - Te Connectivity 89W3839
CIRCULAR CONNECTOR, PLUG, 9-98, CABLE; Product Range:DJT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Arrangement:9-98 RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 9-98, CABLE; Product Range:DJT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Arrangement:9-98 RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch DJT16F9-98SN 89W3839
Product Name Circular Connector, Plug, 9-98, Cable; Product Range Deutsch - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Micro Plastic Circular Connectors - Type SS -  - Omnetics Connector Corporation
Specs
Connector Type Circular / Cylindrical Connectors; Micro Connector and Nano Connector; Military Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details
Plug - SEA-GS-7 - Festo Corporation
Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
Geometry Straight
View Details
2 suppliers
Transducer Receptacles - PT1H-10-6P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details