TE Connectivity Circular Connector, Plug, 23-55, Cable; Product Range Deutsch - Te Connectivity DJT16F23-55HB-LC

Description
DJT 55C 55#20 PIN PLUG
Request a Quote
Description
DJT 55C 55#20 PIN PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch DJT16F23-55HB-LC - PEI-Genesis
Philadelphia, PA, United States
DJT 55C 55#20 PIN PLUG

DJT 55C 55#20 PIN PLUG

Buy Now
Circular Connector, Plug, 23-55, Cable; Product Range Deutsch - Te Connectivity - 02X2446 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 23-55, Cable; Product Range Deutsch - Te Connectivity
02X2446
Circular Connector, Plug, 23-55, Cable; Product Range Deutsch - Te Connectivity 02X2446
CIRCULAR CONNECTOR, PLUG, 23-55, CABLE; Product Range:DJT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:55Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 23-55, CABLE; Product Range:DJT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:55Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch DJT16F23-55HB-LC 02X2446
Product Name Circular Connector, Plug, 23-55, Cable; Product Range Deutsch - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm TNC Connector, TNC Inline Jack - 190523A - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Termination Crimp
Voltage Rating 500 volts
View Details
Micro Quadrax/Twinax: NDL, SMA and Micro-D Size Shells -  - Smiths Interconnect, a Molex company
Specs
Connector Type Coaxial Connector; Micro Connector and Nano Connector
View Details
Chameleon - 027-6A03-SAB - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination BGA
Voltage Rating 750 volts
View Details