TE Connectivity Circular Connector, Plug, 21-11, Cable; Product Range Deutsch - Te Connectivity DJT16F21-11HC-LC

Description
CIRCULAR CONNECTOR, PLUG, 21-11, CABLE; Product Range:DJT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:11Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Bayonet RoHS Compliant: No
Description
CIRCULAR CONNECTOR, PLUG, 21-11, CABLE; Product Range:DJT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:11Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Bayonet RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 21-11, Cable; Product Range Deutsch - Te Connectivity - 70W7281 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 21-11, Cable; Product Range Deutsch - Te Connectivity
70W7281
Circular Connector, Plug, 21-11, Cable; Product Range Deutsch - Te Connectivity 70W7281
CIRCULAR CONNECTOR, PLUG, 21-11, CABLE; Product Range:DJT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:11Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 21-11, CABLE; Product Range:DJT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:11Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 70W7281
Product Name Circular Connector, Plug, 21-11, Cable; Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Switch-disconnector - switch disconnector - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 690 volts
Current Rating 25.0 amps
View Details
DDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details